BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 26 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-S0813ALF.
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
BS VT DR SMT HDR 2X13-54202-S0813ALF / Tap/Rl RoHS Compliant: Yes
CONN HEADER SMD 26POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54202-S0813ALF | 54202-S0813ALF-ND | 12N0493 | 54202-S0813ALF |
| Product Name | BergStik ® | Headers, Male Pins | Bs Vt Dr Smt Hdr 2X13-54202-S0813Alf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |