BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double row , 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-S0807ALF.
Manufacturer: Amphenol FCI
Win Source Part Number: 1006084-54202-S0807A
Packaging: Reel - TR
Number of Positions: 14
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
14 Pos 2.54mm Header, Male Pin, Gold Plated, 3A, 1.5kV, SMD Product overview: 54202-S0807ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54202-S0807ALF can be used for catalog matching and distributor lookup.
HDR UNSHR DR SMT / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54202-S0807ALF | 1006084-54202-S0807ALF | 609-5789-2-ND | 2027-54202-S0807ALF | 51Y7401 |
| Product Name | BergStik ® | Rectangular Connectors - 54202-S0807ALF | Headers, Male Pins | SMD 3A 1.5kV Electronic Connector | Hdr Unshr Dr Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Surface Mount | Solder | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |