BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G3003LF.
6 POS 2.54mm SMD Header, Male, Gold Plated, 3A Product overview: 54202-G3003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54202-G3003LF can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
BERGSTIK SMT
Manufacturer: AMPHENOL
Win Source Part Number: 907359-54202-G3003LF
Series: BERGSTIK®
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Bulk
Mounting: Surface Mount
Family Name: 54202
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-54202-G3003LF, 609-6366, 54202-G3003LF-ND
BTB CONN, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54202-G3003LF | 2027-54202-G3003LF | 609-6366-ND | Amphenol FCI Asia 54202-G3003LF | 907359-54202-G3003LF | 28AH8782 |
| Product Name | BergStik ® | SMD 3A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 54202-G3003LF | Btb Conn, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 1500 volts | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |