BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 24 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G0812ALF.
"Connector Header Surface Mount 24 position 0.100"" (2.54mm)"
54202-G0812ALF-.100 UNSH HDR DR VERT SM / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54202-G0812ALF | 54202-G0812ALF-ND | 51Y7383 |
| Product Name | BergStik ® | Headers, Male Pins | 54202-G0812Alf-.100 Unsh Hdr Dr Vert Sm / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |