BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 20 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G0810LF.
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
BERGSTIK SMT
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST SMD Bag
54202-G0810LF-CONNEC
BTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54202-G0810LF | 609-5603-ND | Amphenol FCI Asia 54202-G0810LF | 44-54202-G0810LF | 38AH4357 | 28AH8781 |
| Product Name | BergStik ® | Headers, Male Pins | Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST SMD Bag | 54202-G0810Lf-Connector Bergstik 0.10 Rohs Compliant Amphenol Communications Solutions | Btb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |||
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 1500 volts | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |