BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double row , 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G0807ALF.
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
Manufacturer: AMPHENOL
Win Source Part Number: 907358-54202-G0807AL
Series: BERGSTIK®
Features: Connector Header Surface Mount 14 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 54202
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-5787-1, 54202-G0807ALF-ND, 609-5787-2, 609-5787-6
14 Pos 2.54mm Unshrouded Header, Male Pin, Gold Plated, SMD Product overview: 54202-G0807ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54202-G0807ALF can be used for catalog matching and distributor lookup.
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54202-G0807ALF | 609-5787-6-ND | 907358-54202-G0807ALF | 2027-54202-G0807ALF |
| Product Name | BergStik ® | Headers, Male Pins | Rectangular Connectors - 54202-G0807ALF | SMD Electronic Connector |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |