Amphenol Communications Solutions Rectangular Connectors - 54202-G0807AA4B7LF 54202-G0807AA4B7LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 763997-54202-G0807AA 4B7LF Series: BERGSTIK Packaging: Reel package Number of Positions: 14 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 12 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol FCI Win Source Part Number: 763997-54202-G0807AA 4B7LF Series: BERGSTIK Packaging: Reel package Number of Positions: 14 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 12 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 54202-G0807AA4B7LF - 763997-54202-G0807AA4B7LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54202-G0807AA4B7LF
763997-54202-G0807AA4B7LF
Rectangular Connectors - 54202-G0807AA4B7LF 763997-54202-G0807AA4B7LF
Manufacturer: Amphenol FCI Win Source Part Number: 763997-54202-G0807AA 4B7LF Series: BERGSTIK Packaging: Reel package Number of Positions: 14 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 12 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 763997-54202-G0807AA4B7LF
Series: BERGSTIK
Packaging: Reel package
Number of Positions: 14
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 12
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-54202-G0807AA4B7LF
SMD Electronic Connector 314-54202-G0807AA4B7LF
CONN HEADER SMD 14POS 2.54MM Product overview: 54202-G0807AA4B7LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-54202-G0807AA4B7 LF can be used for catalog matching and distributor lookup.

CONN HEADER SMD 14POS 2.54MM Product overview: 54202-G0807AA4B7LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-54202-G0807AA4B7LF can be used for catalog matching and distributor lookup.

Supplier's Site
54202-G0807Aa4B7Lf-Connector,bergstik 0.100 / Tap/rl Rohs Compliant Amphenol Communications Solutions - 51Y7381 - Newark, An Avnet Company
Chicago, IL, United States
54202-G0807Aa4B7Lf-Connector,bergstik 0.100 / Tap/rl Rohs Compliant Amphenol Communications Solutions
51Y7381
54202-G0807Aa4B7Lf-Connector,bergstik 0.100 / Tap/rl Rohs Compliant Amphenol Communications Solutions 51Y7381
54202-G0807AA4B7LF-C ONNECTOR,BERGSTIK 0.100 / Tap/Rl RoHS Compliant: Yes

54202-G0807AA4B7LF-CONNECTOR,BERGSTIK 0.100 / Tap/Rl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763997-54202-G0807AA4B7LF 314-54202-G0807AA4B7LF 51Y7381
Product Name Rectangular Connectors - 54202-G0807AA4B7LF SMD Electronic Connector 54202-G0807Aa4B7Lf-Connector,bergstik 0.100 / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details