BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G0805LF.
10 Pos 2 Row Header, 2.54mm Pitch, Gold Plated, 3A, 1.5kV, SM Product overview: 54202-G0805LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54202-G0805LF can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54202-G0805LF | 2027-54202-G0805LF | 54202-G0805LF | 609-4723-ND | 72K2518 |
| Product Name | BergStik ® | 3A 1.5kV Electronic Connector | Connectors Unreviewed | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Termination | Surface Mount | Solder | Surface Mount | ||
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |