BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G0804ALF.
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
B/S 0.100-54202-G0804ALF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54202-G0804ALF | 54202-G0804ALF-ND | 75K2497 |
| Product Name | BergStik ® | Headers, Male Pins | B/s 0.100-54202-G0804Alf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |