BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-G08-05.
BERGSTIK SMT
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54202-G08-05 | Amphenol FCI Asia 54202-G08-05 | 54202-G08-05-ND | 28AH8780 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Surface Mount | Surface Mount | ||
| Voltage Rating | 1500 volts |