BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 7 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S0807LF.
"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
B/S 0.100 HDR 1X7-54201-S0807LF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54201-S0807LF | 54201-S0807LF-ND | 75K2490 |
| Product Name | BergStik ® | Headers, Male Pins | B/s 0.100 Hdr 1X7-54201-S0807Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |