Amphenol Corporation BergStik ® 54201-S0803LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S0803LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S0803LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54201-S0803LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
54201-S0803LF
BergStik ® 54201-S0803LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S0803LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S0803LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-54201-S0803LF
Electronic Connector 2027-54201-S0803LF
Headers & Wire Housings 3P UNSHRD VERT HDR .38 MICROMETER AU Product overview: 54201-S0803LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54201-S0803LF can be used for catalog matching and distributor lookup.

Headers & Wire Housings 3P UNSHRD VERT HDR .38 MICROMETER AU Product overview: 54201-S0803LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54201-S0803LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-6364-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6364-ND
Headers, Male Pins 609-6364-ND
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 75K2488 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
75K2488
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 75K2488
CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik II 54201 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik II 54201 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 54201-S0803LF 2027-54201-S0803LF 609-6364-ND 75K2488
Product Name BergStik ® Electronic Connector Headers, Male Pins Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Surface Mount Straight
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data