Amphenol Communications Solutions BergStik ® 54201-S08-05

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S08-05.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S08-05.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54201-S08-05 - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
54201-S08-05
BergStik ® 54201-S08-05
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S08-05.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-S08-05.

Supplier's Site Datasheet
Headers, Male Pins - 54201-S08-05-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
54201-S08-05-ND
Headers, Male Pins 54201-S08-05-ND
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector Header, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions - 22C3143 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions
22C3143
Board-Board Connector Header, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions 22C3143
BOARD-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 54201 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 54201 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 54201-S08-05 54201-S08-05-ND 22C3143
Product Name BergStik ® Headers, Male Pins Board-Board Connector Header, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data