BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 7 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-G0807LF.
"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
54201-G0807LF-CONN BERG-0.10 / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54201-G0807LF | 609-54201-G0807LF-ND | 75K2484 |
| Product Name | BergStik ® | Headers, Male Pins | 54201-G0807Lf-Conn Berg-0.10 / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |