BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-G0804LF.
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
54201-G0804LF-CONNEC
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54201-G0804LF | 609-54201-G0804LF-ND | 51Y7346 |
| Product Name | BergStik ® | Headers, Male Pins | 54201-G0804Lf-Connector-Bergstik 0.10 / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |