BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54201-G0803ALF.
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
3 Pos 2.54mm Unshrouded Header, Straight, SMD, Gold Plated Product overview: 54201-G0803ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54201-G0803ALF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 763996-54201-G0803AL
Series: BERGSTIK
Packaging: Reel package
Number of Positions: 3
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
54201-G0803ALF-CONNE
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54201-G0803ALF | 609-54201-G0803ALFCT-ND | 2027-54201-G0803ALF | 763996-54201-G0803ALF | 51M7936 |
| Product Name | BergStik ® | Headers, Male Pins | SMD Electronic Connector | Rectangular Connectors - 54201-G0803ALF | 54201-G0803Alf-Connector-, Bergstik 0.10 / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Termination | Surface Mount | Solder | Solder | ||
| Mounting | Surface Mount | SMD | |||
| Number of Contacts | 3 # |