Amphenol Communications Solutions BergStik ® 54122-126303500LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded stacking vertical header, through hole, double Row, 30 position, 2.54mm (0.100in) pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal connectors. Contact us today for more details of BergStik ® , part number 54122-126303500LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded stacking vertical header, through hole, double Row, 30 position, 2.54mm (0.100in) pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal connectors. Contact us today for more details of BergStik ® , part number 54122-126303500LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54122-126303500LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®, BergStik ® , Board to Board connector, Unshrouded stacking vertical header, through hole, double Row, 30 position, 2.54mm (0.100in) pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal connectors. Contact us today for more details of BergStik ® , part number 54122-126303500LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded stacking vertical header, through hole, double Row, 30 position, 2.54mm (0.100in) pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal connectors. Contact us today for more details of BergStik ® , part number 54122-126303500LF.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 54122-126303500LF - 761827-54122-126303500LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 54122-126303500LF
761827-54122-126303500LF
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 54122-126303500LF 761827-54122-126303500LF
Manufacturer: Amphenol FCI Win Source Part Number: 761827-54122-1263035 00LF Series: BERGSTIK, MezzSelect, Basics+ Packaging: Bulk Number of Positions: 30 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.850" (47.00mm) Length - Post (Mating): 0.352" (8.95mm) Length - Stack Height: 1.378" (35.00mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold, GXT Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: 54122 Categories: Connectors, Interconnects Introduction Date: August 28, 2013 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 761827-54122-126303500LF
Series: BERGSTIK, MezzSelect, Basics+
Packaging: Bulk
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.850" (47.00mm)
Length - Post (Mating): 0.352" (8.95mm)
Length - Stack Height: 1.378" (35.00mm)
Length - Tail: 0.120" (3.05mm)
Contact Finish - Post (Mating): Gold, GXT
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Family Name: 54122
Categories: Connectors, Interconnects
Introduction Date: August 28, 2013
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Bergstik Stacking Header / Rohs Compliant Amphenol Communications Solutions - 51Y7291 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Stacking Header / Rohs Compliant Amphenol Communications Solutions
51Y7291
Bergstik Stacking Header / Rohs Compliant Amphenol Communications Solutions 51Y7291
BERGSTIK STACKING HEADER / ROHS COMPLIANT: YES

BERGSTIK STACKING HEADER / ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54122-126303500LF 761827-54122-126303500LF 51Y7291
Product Name BergStik ® Rectangular - Board to Board Connectors - Board Spacers, Stackers - 54122-126303500LF Bergstik Stacking Header / Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6G2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
4 suppliers
Minitek ® - 10073978-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination IDC
View Details
3 suppliers