Amphenol Communications Solutions BergStik ® 54121-102360800LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54121-102360800LF
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54121-102360800LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54121-102360800LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54121-102360800LF

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54121-102360800LF

Supplier's Site Datasheet
Rectangular Connectors - 54121-102360800LF - 905241-54121-102360800LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54121-102360800LF
905241-54121-102360800LF
Rectangular Connectors - 54121-102360800LF 905241-54121-102360800LF
Manufacturer: AMPHENOL Win Source Part Number: 905241-54121-1023608 00LF Series: BERGSTIK®, MezzSelect™, Basics+ Features: 36 Position Header Spacer Connector 0.100" (2.54mm) Gold, GXT™ Through Hole Package: Bag Mounting: Through Hole Family Name: 54121 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 905241-54121-102360800LF
Series: BERGSTIK®, MezzSelect™, Basics+
Features: 36 Position Header Spacer Connector 0.100" (2.54mm) Gold, GXT™ Through Hole
Package: Bag
Mounting: Through Hole
Family Name: 54121
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-54121-102360800LF
Electronic Connector 2027-54121-102360800LF
Conn Board Stacker HDR 36 POS 2.54mm Solder ST Thru-Hole Box Product overview: 54121-102360800LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54121-102360800 LF can be used for catalog matching and distributor lookup.

Conn Board Stacker HDR 36 POS 2.54mm Solder ST Thru-Hole Box Product overview: 54121-102360800LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54121-102360800LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bergstik Stacking Hdr / Rohs Compliant Amphenol Communications Solutions - 51Y7134 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Stacking Hdr / Rohs Compliant Amphenol Communications Solutions
51Y7134
Bergstik Stacking Hdr / Rohs Compliant Amphenol Communications Solutions 51Y7134
BERGSTIK STACKING HDR / ROHS COMPLIANT: YES

BERGSTIK STACKING HDR / ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
54121-102360800LF
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 54121-102360800LF
CONN HDR 36POS 0.100" STACK T/H

CONN HDR 36POS 0.100" STACK T/H

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54121-102360800LF 905241-54121-102360800LF 2027-54121-102360800LF 51Y7134 54121-102360800LF
Product Name BergStik ® Rectangular Connectors - 54121-102360800LF Electronic Connector Bergstik Stacking Hdr / Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Minitek ® - 10065491-007TRNLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
BergStik ® - 10082201-405-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers