Amphenol Communications Solutions BergStik ® 54112-806401000LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Double Row, 40 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54112806401000LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Double Row, 40 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54112806401000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54112-806401000LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Double Row, 40 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54112806401000LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Double Row, 40 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54112806401000LF.

Supplier's Site Datasheet
Electronic Connector - 2027-54112-806401000LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-54112-806401000LF
Electronic Connector 2027-54112-806401000LF
CONN STACKER 40POS 0.100 T/H Product overview: 54112-806401000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54112-806401000 LF can be used for catalog matching and distributor lookup.

CONN STACKER 40POS 0.100 T/H Product overview: 54112-806401000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54112-806401000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1034429-54112-806401000LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1034429-54112-806401000LF
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1034429-54112-806401000LF
Win Source Part Number: 1034429-54112-806401 000LF Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: BERGSTIK®, MezzSelect™, Basics+ Number of Positions: 40 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bag Standard Package: 50 Length - Post (Mating): 0.255" (6.477mm) Length - Stack Height: 0.394" (10.000mm) Length - Tail: 0.095" (2.413mm) Contact Finish - Post (Mating): Gold, GXT™ Contact Finish Thickness - Post (Mating): 15.0µin (0.38µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.744" (18.900mm) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 54112

Win Source Part Number: 1034429-54112-806401000LF
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: BERGSTIK®, MezzSelect™, Basics+
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bag
Standard Package: 50
Length - Post (Mating): 0.255" (6.477mm)
Length - Stack Height: 0.394" (10.000mm)
Length - Tail: 0.095" (2.413mm)
Contact Finish - Post (Mating): Gold, GXT™
Contact Finish Thickness - Post (Mating): 15.0µin (0.38µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.744" (18.900mm)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 54112

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54112-806401000LF 2027-54112-806401000LF 1034429-54112-806401000LF
Product Name BergStik ® Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
RJ45 IP6X - NDHR4A6AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details