Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 54102-T06-00

Description
Win Source Part Number: 1365999-54102-T06-00 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Package: Tape & Reel (TR) Product Status: Active Base Product Number: 54102 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1365999-54102-T06-00 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Package: Tape & Reel (TR) Product Status: Active Base Product Number: 54102 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365999-54102-T06-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1365999-54102-T06-00
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1365999-54102-T06-00
Win Source Part Number: 1365999-54102-T06-00 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Package: Tape & Reel (TR) Product Status: Active Base Product Number: 54102 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1365999-54102-T06-00
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK®
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 54102
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A per Contact
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: Cuttable
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.230" (5.84mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet
Conn, Header, 45000Pos, 2Row, 2.54Mm Amphenol Communications Solutions - 26AK4526 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 45000Pos, 2Row, 2.54Mm Amphenol Communications Solutions
26AK4526
Conn, Header, 45000Pos, 2Row, 2.54Mm Amphenol Communications Solutions 26AK4526
CONN, HEADER, 45000POS, 2ROW, 2.54MM

CONN, HEADER, 45000POS, 2ROW, 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1365999-54102-T06-00 26AK4526
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Header, 45000Pos, 2Row, 2.54Mm Amphenol Communications Solutions
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-104-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D37S13A4PL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Relay Housing Header, Mini/Small - 681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details