Amphenol Corporation BergStik ® 54102-S0510LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 20 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0510LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 20 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0510LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54102-S0510LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
54102-S0510LF
BergStik ® 54102-S0510LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 20 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0510LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 20 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0510LF.

Supplier's Site Datasheet
Rectangular Connectors - 54102-S0510LF - 128125-54102-S0510LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54102-S0510LF
128125-54102-S0510LF
Rectangular Connectors - 54102-S0510LF 128125-54102-S0510LF
Manufacturer: Amphenol FCI Win Source Part Number: 128125-54102-S0510LF Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 128125-54102-S0510LF
Packaging: Bulk
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.095" (2.41mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-54102-S0510LF
Electronic Connector 2027-54102-S0510LF
20 Pos 2.54mm Header, Male Pin, Gold Plated, Straight, Thru-Hole Product overview: 54102-S0510LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54102-S0510LF can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Header, Male Pin, Gold Plated, Straight, Thru-Hole Product overview: 54102-S0510LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54102-S0510LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
54102-S0510Lf-Duplex / Bag Rohs Compliant Amphenol Communications Solutions - 51Y7032 - Newark, An Avnet Company
Chicago, IL, United States
54102-S0510Lf-Duplex / Bag Rohs Compliant Amphenol Communications Solutions
51Y7032
54102-S0510Lf-Duplex / Bag Rohs Compliant Amphenol Communications Solutions 51Y7032
54102-S0510LF-DUPLEX / BAG ROHS COMPLIANT: YES

54102-S0510LF-DUPLEX / BAG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54102-S0510LF 128125-54102-S0510LF 2027-54102-S0510LF 51Y7032
Product Name BergStik ® Rectangular Connectors - 54102-S0510LF Electronic Connector 54102-S0510Lf-Duplex / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Through Hole Solder Solder
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers