AMPHENOL CORPORATION
54102-G0808B07LF -- BERGSTIK 0.100" HEADER / AMPHENOL COMMUNICATIONS SOLUTIONS
Amphenol Corporation
Bergstik 0.100" Header / Amphenol Communications Solutions
54102-G0808B07LF
Description
BERGSTIK 0.100" HEADER /
Description
BERGSTIK 0.100" HEADER /
Suppliers
Bergstik 0.100" Header / Amphenol Communications Solutions
79AJ9455
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
79AJ9455 |
|
Product Name
|
Bergstik 0.100" Header / Amphenol Communications Solutions |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details