Amphenol Corporation Electronic Connector 54101-S3016A01LF

Description
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag Product overview: 54101-S3016A01LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54101-S3016A01L F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag Product overview: 54101-S3016A01LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54101-S3016A01L F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-54101-S3016A01LF
Electronic Connector 2027-54101-S3016A01LF
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag Product overview: 54101-S3016A01LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54101-S3016A01L F can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag Product overview: 54101-S3016A01LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54101-S3016A01LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 54101-S3016A01LF - 793592-54101-S3016A01LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54101-S3016A01LF
793592-54101-S3016A01LF
Rectangular Connectors - 54101-S3016A01LF 793592-54101-S3016A01LF
Manufacturer: Amphenol FCI Win Source Part Number: 793592-54101-S3016A0 1LF Series: BERGSTIK Packaging: Bulk Number of Positions: 16 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 15 Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 54101 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.538" (13.67mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.318" (8.08mm) Alternative Parts (Cross-Reference): 929705-01-16; 929700-11-16-RK; 9R9700-01-16-RK; 9R9700-11-16-RK; Introduction Date: July 26, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 793592-54101-S3016A01LF
Series: BERGSTIK
Packaging: Bulk
Number of Positions: 16
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 15
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 54101
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.538" (13.67mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.318" (8.08mm)
Alternative Parts (Cross-Reference): 929705-01-16; 929700-11-16-RK; 9R9700-01-16-RK; 9R9700-11-16-RK;
Introduction Date: July 26, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bergstik 0.100,th,-Alternate 77311-822-16Lf / Amphenol Communications Solutions - 79AJ9432 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik 0.100,th,-Alternate 77311-822-16Lf / Amphenol Communications Solutions
79AJ9432
Bergstik 0.100,th,-Alternate 77311-822-16Lf / Amphenol Communications Solutions 79AJ9432
BERGSTIK 0.100,TH,-ALTERNATE 77311-822-16LF /

BERGSTIK 0.100,TH,-ALTERNATE 77311-822-16LF /

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-54101-S3016A01LF 793592-54101-S3016A01LF 79AJ9432
Product Name Electronic Connector Rectangular Connectors - 54101-S3016A01LF Bergstik 0.100,th,-Alternate 77311-822-16Lf / Amphenol Communications Solutions
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers