Amphenol Communications Solutions Wire-Board Conn, Header, 20Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 53611-S20-8LF

Description
WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:20RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:20RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 20Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 68K8236 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 20Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
68K8236
Wire-Board Conn, Header, 20Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 68K8236
WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:20RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 20POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:20RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 68K8236
Product Name Wire-Board Conn, Header, 20Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details