Amphenol Communications Solutions Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 53611-S16-8LF

Description
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:16RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:16RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6219 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
62K6219
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 62K6219
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:16RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:16RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62K6219
Product Name Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-234-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers