Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 50 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 53611-G50-8LF
"Connector Header Surface Mount 50 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 53611-G50-8LF | 609-53611-G50-8LF-ND |
| Product Name | Quickie ® | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Termination | Surface Mount | |
| Voltage Rating | 1500 volts |