Amphenol Communications Solutions RF Coaxial Panel Mount Connector 5350-4

Description
SMA Male 4 Hole Flange Mount to Straight Slotted Termination.
Request a Quote Datasheet
Description
SMA Male 4 Hole Flange Mount to Straight Slotted Termination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
5350-4
RF Coaxial Panel Mount Connector 5350-4
SMA Male 4 Hole Flange Mount to Straight Slotted Termination.

SMA Male 4 Hole Flange Mount to Straight Slotted Termination.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Coaxial Connectors
Product Number 5350-4
Product Name RF Coaxial Panel Mount Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - NAM2V - kTB Solutions
Specs
Frequency 0.000 to 50.000 GHz
View Details