Amphenol RF RF Adapters - In Series 531-40033

Description
RF Adapters - In Series FEMALE TO FEMALE ADAPTER
Datasheet
Description
RF Adapters - In Series FEMALE TO FEMALE ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF Adapters - In Series
531-40033
RF Adapters - In Series 531-40033
RF Adapters - In Series FEMALE TO FEMALE ADAPTER

RF Adapters - In Series FEMALE TO FEMALE ADAPTER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 531-40033
Product Name RF Adapters - In Series
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1051660-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers