Amphenol Corporation adapters 531-40008

Description
F-Type Jack to F-Type Jack
Request a Quote Datasheet
Description
F-Type Jack to F-Type Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
adapters - 531-40008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
531-40008
adapters 531-40008
F-Type Jack to F-Type Jack

F-Type Jack to F-Type Jack

Buy Now
Coaxial Connector (RF) Adapters - ARF2073-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2073-ND
Coaxial Connector (RF) Adapters ARF2073-ND
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm

Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm

Buy Now Datasheet
RF Adapters - In Series - 531-40008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
531-40008
RF Adapters - In Series 531-40008
RF Adapters - In Series F-CONN F/F ADAPTER

RF Adapters - In Series F-CONN F/F ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Amphenol Rf - 30C1286 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Amphenol Rf
30C1286
Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Amphenol Rf 30C1286
RF/COAXIAL ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, F JACK-F JACK; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 531-40008 ARF2073-ND 531-40008 30C1286
Product Name adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Rf/coaxial Adapter, F Jack-F Jack; Convert From Coax Type Amphenol Rf
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Cable Connectors - NCN-MRG-A800-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 121450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details