Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 10 Positions, 2.54 mm (0.1 in.), Vertical Header 0.38 μm (15 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 52601-S10-6LF
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 52601-S10-6LF | 52601-S10-6LF-ND | 84K5869 |
| Product Name | Quickie ® | Headers, Male Pins | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 500 volts |