Amphenol Communications Solutions METRAL 4000 RECEPTACLE 52057-302LF

Description
METRAL 4000 RECEPTACLE, Metral reg; , Backplane Connectors, 4000 Series Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-302LF.
Request a Quote Datasheet
Description
METRAL 4000 RECEPTACLE, Metral reg; , Backplane Connectors, 4000 Series Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-302LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL 4000 RECEPTACLE - 52057-302LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL 4000 RECEPTACLE
52057-302LF
METRAL 4000 RECEPTACLE 52057-302LF
METRAL 4000 RECEPTACLE, Metral reg; , Backplane Connectors, 4000 Series Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-302LF.

METRAL 4000 RECEPTACLE, Metral reg; , Backplane Connectors, 4000 Series Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-302LF.

Supplier's Site Datasheet
Backplane Connector, Receptacle, 36 Position; Product Range Amphenol Communications Solutions - 62K6162 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 36 Position; Product Range Amphenol Communications Solutions
62K6162
Backplane Connector, Receptacle, 36 Position; Product Range Amphenol Communications Solutions 62K6162
BACKPLANE CONNECTOR, RECEPTACLE, 36 POSITION; Product Range:-; No. of Contacts:36Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 36 POSITION; Product Range:-; No. of Contacts:36Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52057-302LF 62K6162
Product Name METRAL 4000 RECEPTACLE Backplane Connector, Receptacle, 36 Position; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
AIRMAX ® - 10045597-113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details