Amphenol Corporation METRAL ® 52057-102LF

Description
METRAL ®, Metral ® High Speed 4000 Series, Backplane Connector, Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-102LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® High Speed 4000 Series, Backplane Connector, Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 52057-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
52057-102LF
METRAL ® 52057-102LF
METRAL ®, Metral ® High Speed 4000 Series, Backplane Connector, Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-102LF.

METRAL ®, Metral ® High Speed 4000 Series, Backplane Connector, Receptacle, Right Angle, 5 Row, Press-Fit, 30 Position, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® HIGH SPEED 4000 SERIES, part number 52057-102LF.

Supplier's Site Datasheet
Backplane Connectors - 52057-102LF - 763933-52057-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 52057-102LF
763933-52057-102LF
Backplane Connectors - 52057-102LF 763933-52057-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 763933-52057-102LF Series: Metral 4000 Packaging: Tube Number of Positions: 36 Pitch: 0.079" (2.00mm) Color: Natural Operating Temperature Range: -55°C ~ 105°C Features: Board Guide, Shielded Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Number of Columns: 6 Contact Layout, Typical: 30 Signal, 6 Ground Family Name: 52057 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MP2-S030-51P1-LR; 223008-1; 5223008-1; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 763933-52057-102LF
Series: Metral 4000
Packaging: Tube
Number of Positions: 36
Pitch: 0.079" (2.00mm)
Color: Natural
Operating Temperature Range: -55°C ~ 105°C
Features: Board Guide, Shielded
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Number of Columns: 6
Contact Layout, Typical: 30 Signal, 6 Ground
Family Name: 52057
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MP2-S030-51P1-LR; 223008-1; 5223008-1;
Introduction Date: July 04, 2004
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - 52057-102LF - 1129070-52057-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 52057-102LF
1129070-52057-102LF
Backplane Connectors - 52057-102LF 1129070-52057-102LF
Manufacturer: FCI conNECtor Win Source Part Number: 1129070-52057-102LF Manufacturer Homepage: www.fciconnect.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: FCI conNECtor
Win Source Part Number: 1129070-52057-102LF
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
407-52057-102LF
Electronic Connector 407-52057-102LF
36 Pos Receptacle, 6 Row, 2mm Pitch, Right Angle, Press-Fit Product overview: 52057-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-52057-102LF can be used for catalog matching and distributor lookup.

36 Pos Receptacle, 6 Row, 2mm Pitch, Right Angle, Press-Fit Product overview: 52057-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-52057-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1822934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1822934
Backplane Connectors 1822934
52057-102LF-M4K 5R RA PF REC CNR LF

52057-102LF-M4K 5R RA PF REC CNR LF

Supplier's Site
Backplane Connectors - 1823066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1823066
Backplane Connectors 1823066
52057-102LF-M4K 5R RA PF REC CNR LF

52057-102LF-M4K 5R RA PF REC CNR LF

Supplier's Site
Connector, Rcpt, 30Pos, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH4941 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Mm Rohs Compliant Amphenol Communications Solutions
69AH4941
Connector, Rcpt, 30Pos, 2Mm Rohs Compliant Amphenol Communications Solutions 69AH4941
CONNECTOR, RCPT, 30POS, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 30POS, 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Backplane Connectors - Specialized - 52057-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
52057-102LF
Backplane Connectors - Specialized 52057-102LF
CONN RCPT HIGH SPEED 36P EDGE MT

CONN RCPT HIGH SPEED 36P EDGE MT

Supplier's Site Datasheet
Specialized - 52057-102LF - ODG (Origin Data Global)
Shenzhen, China
Specialized
52057-102LF
Specialized 52057-102LF
CONN RCPT HIGH SPEED 36P EDGE MT

CONN RCPT HIGH SPEED 36P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52057-102LF 763933-52057-102LF 1129070-52057-102LF 407-52057-102LF 1822934 69AH4941 52057-102LF 52057-102LF
Product Name METRAL ® Backplane Connectors - 52057-102LF Backplane Connectors - 52057-102LF Electronic Connector Backplane Connectors Connector, Rcpt, 30Pos, 2Mm Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized Specialized
Connector Type PC Card Connector
Geometry Right Angle Right Angle; Right angle High Speed
Termination Press-Fit Press-Fit Press-Fit Press fit Press-Fit
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details