Amphenol Communications Solutions PWRBLADE RECEPTACLE - RIGHT ANGLE 51968-10004800CBLF

Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 48S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51968-10004800CBLF.
Request a Quote Datasheet
Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 48S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51968-10004800CBLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51968-10004800CBLF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE RECEPTACLE - RIGHT ANGLE
51968-10004800CBLF
PWRBLADE RECEPTACLE - RIGHT ANGLE 51968-10004800CBLF
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 48S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51968-10004800CBLF.

PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 48S Right Angle Receptacle, Press Fit, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51968-10004800CBLF.

Supplier's Site Datasheet
Backplane Connectors - 51968-10004800CBLF - 809906-51968-10004800CBLF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51968-10004800CBLF
809906-51968-10004800CBLF
Backplane Connectors - 51968-10004800CBLF 809906-51968-10004800CBLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809906-51968-1000480 0CBLF Packaging: Tray Number of Positions: 48 Pitch: 0.100" (2.54mm) Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Guide Pin Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Material Flammability Rating: UL94 V-0 Temperature Range - Operating: -20°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809906-51968-10004800CBLF
Packaging: Tray
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Material Flammability Rating: UL94 V-0
Temperature Range - Operating: -20°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
341-51968-10004800CBLF
Electronic Connector 341-51968-10004800CBLF
Conn Power RCP 48Signal POS 2.54mm Press Fit RA Thru-Hole 48 Terminal 1 Port Tray Product overview: 51968-10004800CBLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51968-10004800CB LF can be used for catalog matching and distributor lookup.

Conn Power RCP 48Signal POS 2.54mm Press Fit RA Thru-Hole 48 Terminal 1 Port Tray Product overview: 51968-10004800CBLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51968-10004800CBLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51968-10004800CBLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51968-10004800CBLF
Backplane Connectors - Specialized 51968-10004800CBLF
CONN RCPT 48POS EDGE MNT

CONN RCPT 48POS EDGE MNT

Supplier's Site Datasheet
Pwrblade Rar Pf-51968-10004800Cblf / Tray Amphenol Communications Solutions - 64AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Pf-51968-10004800Cblf / Tray Amphenol Communications Solutions
64AC7443
Pwrblade Rar Pf-51968-10004800Cblf / Tray Amphenol Communications Solutions 64AC7443
PWRBLADE RAR PF-51968-10004800CBL F / Tray

PWRBLADE RAR PF-51968-10004800CBLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51968-10004800CBLF 809906-51968-10004800CBLF 341-51968-10004800CBLF 51968-10004800CBLF 64AC7443
Product Name PWRBLADE RECEPTACLE - RIGHT ANGLE Backplane Connectors - 51968-10004800CBLF Electronic Connector Backplane Connectors - Specialized Pwrblade Rar Pf-51968-10004800Cblf / Tray Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details