Amphenol Communications Solutions PwrBlade® 51952-161LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 11P Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-161LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 11P Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-161LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51952-161LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51952-161LF
PwrBlade® 51952-161LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 11P Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-161LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 11P Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-161LF.

Supplier's Site Datasheet
Backplane Connectors - 51952-161LF - 907201-51952-161LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51952-161LF
907201-51952-161LF
Backplane Connectors - 51952-161LF 907201-51952-161LF
Manufacturer: AMPHENOL Win Source Part Number: 907201-51952-161LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 11 Connector Header, Male Blades Through Hole Black Blade Power Package: Tray Mounting: Through Hole Family Name: 51952 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907201-51952-161LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 11 Connector Header, Male Blades Through Hole Black Blade Power
Package: Tray
Mounting: Through Hole
Family Name: 51952
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51952-161LF
Electronic Connector 341-51952-161LF
Conn Power HDR 11Power POS 6.35mm Press Fit ST Thru-Hole 11 Terminal 1 Port Tray Product overview: 51952-161LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51952-161LF can be used for catalog matching and distributor lookup.

Conn Power HDR 11Power POS 6.35mm Press Fit ST Thru-Hole 11 Terminal 1 Port Tray Product overview: 51952-161LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51952-161LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Vh Pf-51952-161Lf / Tray Rohs Compliant Amphenol Communications Solutions - 96W2125 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vh Pf-51952-161Lf / Tray Rohs Compliant Amphenol Communications Solutions
96W2125
Pwrblade Vh Pf-51952-161Lf / Tray Rohs Compliant Amphenol Communications Solutions 96W2125
PWRBLADE VH PF-51952-161LF / Tray RoHS Compliant: Yes

PWRBLADE VH PF-51952-161LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51952-161LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51952-161LF
Backplane Connectors - Specialized 51952-161LF
CONN HEADER BLADE PWR 11POS PCB

CONN HEADER BLADE PWR 11POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51952-161LF 907201-51952-161LF 341-51952-161LF 96W2125 51952-161LF
Product Name PwrBlade® Backplane Connectors - 51952-161LF Electronic Connector Pwrblade Vh Pf-51952-161Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Backplane Connectors - Specialized - 10009542-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers