PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-121LF.
Conn Power HDR 3 POS 7.62mm Press Fit ST Thru-Hole 3 Terminal 1 Port Tray Product overview: 51952-121LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51952-121LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 907200-51952-121LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 3 Connector Header, Male Blades Through Hole Black Blade Power
Package: Tray
Mounting: Through Hole
Family Name: 51952
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
PWRBLADE VH-51952-121LF / Tray RoHS Compliant: Yes
CONN HEADER BLADE PWR 3POS PCB
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51952-121LF | 341-51952-121LF | 907200-51952-121LF | 97W3829 | 51952-121LF |
| Product Name | PwrBlade® | Electronic Connector | Backplane Connectors - 51952-121LF | Pwrblade Vh-51952-121Lf / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Press-Fit | Press-Fit |