Amphenol Communications Solutions PwrBlade® 51952-110LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 9ACP 8S Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-110LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 9ACP 8S Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-110LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51952-110LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51952-110LF
PwrBlade® 51952-110LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 9ACP 8S Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-110LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 9ACP 8S Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-110LF.

Supplier's Site Datasheet
Backplane Connectors - 51952-110LF - 811683-51952-110LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51952-110LF
811683-51952-110LF
Backplane Connectors - 51952-110LF 811683-51952-110LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811683-51952-110LF Packaging: Tray Number of Positions: 17 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit, Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 8 Signal, 9 Power Temperature Range - Operating: -20°C ~ 105°C Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811683-51952-110LF
Packaging: Tray
Number of Positions: 17
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit, Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 8 Signal, 9 Power
Temperature Range - Operating: -20°C ~ 105°C
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
341-51952-110LF
Electronic Connector 341-51952-110LF
Conn Power HDR 9Power/8Signal POS Press Fit ST Thru-Hole 80 Terminal 1 Port Tray Product overview: 51952-110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51952-110LF can be used for catalog matching and distributor lookup.

Conn Power HDR 9Power/8Signal POS Press Fit ST Thru-Hole 80 Terminal 1 Port Tray Product overview: 51952-110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51952-110LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51952-110LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51952-110LF
Backplane Connectors - Specialized 51952-110LF
CONN HEADER BLADE PWR 17POS PCB

CONN HEADER BLADE PWR 17POS PCB

Supplier's Site Datasheet
Pwrblade Vh Pf-51952-110Lf / Tray Amphenol Communications Solutions - 64AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Vh Pf-51952-110Lf / Tray Amphenol Communications Solutions
64AC7220
Pwrblade Vh Pf-51952-110Lf / Tray Amphenol Communications Solutions 64AC7220
PWRBLADE VH PF-51952-110LF / Tray

PWRBLADE VH PF-51952-110LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51952-110LF 811683-51952-110LF 341-51952-110LF 51952-110LF 64AC7220
Product Name PwrBlade® Backplane Connectors - 51952-110LF Electronic Connector Backplane Connectors - Specialized Pwrblade Vh Pf-51952-110Lf / Tray Amphenol Communications Solutions
Termination Press-Fit Press-Fit, Solder Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers