PwrBlade ®, PwrBlade ® , Power Supply Connectors, 1P 24S 1P PF Vertical Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51952-002LF.
Win Source Part Number: 1354117-51952-002LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Features: Mating Guide
Base Product Number: 51952
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions: 26
Number of Rows: 4
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 24 Signal, 2 Power
26 Pos 4 Row Press-Fit Header, 30A, 1kV, Gold Plated Product overview: 51952-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 1kV, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51952-002LF can be used for catalog matching and distributor lookup.
PWRBLADE VH-51952-002LF / Tray RoHS Compliant: Yes
CONN HEADER BLADE PWR 26POS PCB
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51952-002LF | 1354117-51952-002LF | 341-51952-002LF | 75K2475 | 51952-002LF |
| Product Name | PwrBlade ® | Connectors, Interconnects - Backplane Connectors - Specialized | 30A 1kV Electronic Connector | Pwrblade Vh-51952-002Lf / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Press-Fit | Press-Fit | Press-Fit | ||
| Voltage Rating | 200 volts | 1000 volts | |||
| Current Rating | 41.0 to 70.0 amps | 30.0 amps |