PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-358LF.
Vertical solder recep Product overview: 51940-358LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51940-358LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Package: 8-LDFN Exposed Pad, Module
Product Status: Preliminary
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Telecom IC Ethernet 302-TQFP (24x24)
Contact Layout, Typical: 10 Power
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Color: Gray
Material Flammability Rating: UL94 V-0
PWRBLADE VR-51940-358LF / Tray
CONN RCPT BLADE PWR 3POS PCB
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51940-358LF | 341-51940-358LF | 64AC7051 | 51940-358LF | |
| Product Name | PwrBlade® | Electronic Connector | Backplane Connectors - 51940-358LF | Pwrblade Vr-51940-358Lf / Tray Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Solder To Board | Solder |