Amphenol Corporation PwrBlade® 51940-104LF

Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-104LF.
Request a Quote Datasheet
Description
PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-104LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade® - 51940-104LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade®
51940-104LF
PwrBlade® 51940-104LF
PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-104LF.

PwrBlade®, PwrBlade ® , Power Supply Connectors, 7P 24S Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-104LF.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51940-104LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51940-104LF
Backplane Connectors - Specialized 51940-104LF
CONN RCPT 31POS PCB

CONN RCPT 31POS PCB

Supplier's Site Datasheet
Backplane Conn, Rcpt, 24S + 7P, 4Row; Product Range Amphenol Communications Solutions - 64AC6899 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 24S + 7P, 4Row; Product Range Amphenol Communications Solutions
64AC6899
Backplane Conn, Rcpt, 24S + 7P, 4Row; Product Range Amphenol Communications Solutions 64AC6899
BACKPLANE CONN, RCPT, 24S + 7P, 4ROW; Product Range:PwrBlade Series; No. of Contacts:31Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole Straight; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 24S + 7P, 4ROW; Product Range:PwrBlade Series; No. of Contacts:31Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole Straight; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51940-104LF 51940-104LF 64AC6899
Product Name PwrBlade® Backplane Connectors - Specialized Backplane Conn, Rcpt, 24S + 7P, 4Row; Product Range Amphenol Communications Solutions
Termination Solder To Board Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8006E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details