PwrBlade®, PwrBlade ® , Power Supply Connectors, 3P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-059LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Conn Power RCP 3 POS 2.54mm Solder ST Thru-Hole 24 Terminal 1 Port Tray Product overview: 51940-059LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51940-059LF can be used for catalog matching and distributor lookup.
PWRBLADE VR-51940-059LF / Tray
CONN RCPT BLADE PWR 3POS PCB
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51940-059LF | 341-51940-059LF | 64AC6888 | 51940-059LF | |
| Product Name | PwrBlade® | Connectors,Interconnects | Electronic Connector | Pwrblade Vr-51940-059Lf / Tray Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Solder To Board | Solder |