PwrBlade®, PwrBlade ® , Power Supply Connectors, 5ACP 28S 10ACP Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51940-058LF.
Conn Power RCP 15Power/28Signal POS Solder ST Thru-Hole 148 Terminal 1 Port Tray Product overview: 51940-058LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51940-058LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
PWRBLADE VR-51940-058LF / Tray RoHS Compliant: Yes
CONN RCPT BLADE PWR 43POS PCB
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51940-058LF | 341-51940-058LF | 90W1481 | 51940-058LF | |
| Product Name | PwrBlade® | Electronic Connector | Connectors,Interconnects | Pwrblade Vr-51940-058Lf / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Termination | Solder To Board | Solder | Solder |