Amphenol Communications Solutions Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions 51939-927LF

Description
BACKPLANE CONN, HEADER, 12S+2P; Product Range:PwrBlade 51939 Series; No. of Contacts:14Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Description
BACKPLANE CONN, HEADER, 12S+2P; Product Range:PwrBlade 51939 Series; No. of Contacts:14Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions
64AC9861
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions 64AC9861
BACKPLANE CONN, HEADER, 12S+2P; Product Range:PwrBlade 51939 Series; No. of Contacts:14Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 12S+2P; Product Range:PwrBlade 51939 Series; No. of Contacts:14Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC9861
Product Name Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details