PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 20S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-920LF.
Win Source Part Number: 1193493-51939-920LF
Category: Connectors, Interconnects>Backpl
Series: PwrBlade®
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 88
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51939
Power to the Board PwrBlade, Power Connectors, 20S Right Angle Header, Solder To Board Product overview: 51939-920LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-920LF can be used for catalog matching and distributor lookup.
CONN HDR BLADE PWR 20POS EDGE MT
PWRBLADE RAH STB-51939-920LF / Tray
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51939-920LF | 1193493-51939-920LF | 341-51939-920LF | 51939-920LF | 64AC6854 |
| Product Name | PWRBLADE HEADER - RIGHT ANGLE | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized | Pwrblade Rah Stb-51939-920Lf / Tray Amphenol Communications Solutions |
| Connector Type | Header Connector | ||||
| Termination | Solder To Board | Solder | |||
| Current Rating | 41.0 to 70.0 amps | 30.0 to 48.0 amps |