PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 8S 2ACP 1P 7DCP Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-713LF.
PwrBlade® Power Connectors, 8S 2ACP 1P 7DCP Right Angle Header, Solder To Board Product overview: 51939-713LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-713LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160273-51939-713LF
Category: Connectors, Interconnects>Backpl
Series: PwrBlade®
Number of Positions: 18
Pitch: 0.100" (2.54mm)
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: 14
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 33
Contact Layout, Typical: 8 Signal, 10 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51939
PWRBLADE RAH STB-51939-713LF / Tray
CONN HDR BLADE PWR 18POS EDGE MT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51939-713LF | 341-51939-713LF | 1160273-51939-713LF | 64AC6758 | 51939-713LF |
| Product Name | PWRBLADE HEADER - RIGHT ANGLE | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Pwrblade Rah Stb-51939-713Lf / Tray Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Connector Type | Header Connector | ||||
| Termination | Solder To Board | Solder | |||
| Current Rating | 41.0 to 70.0 amps |