Amphenol Communications Solutions PWRBLADE HEADER - RIGHT ANGLE 51939-576LF

Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 8S 5ACP Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-576LF.
Request a Quote Datasheet
Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 8S 5ACP Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-576LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE HEADER - RIGHT ANGLE - 51939-576LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE HEADER - RIGHT ANGLE
51939-576LF
PWRBLADE HEADER - RIGHT ANGLE 51939-576LF
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 8S 5ACP Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-576LF.

PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 8S 5ACP Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-576LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51939-576LF
Electronic Connector 341-51939-576LF
PWRBLADE RA STB HEADER Product overview: 51939-576LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-576LF can be used for catalog matching and distributor lookup.

PWRBLADE RA STB HEADER Product overview: 51939-576LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-576LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: Adhesive Mount, Flame Retardant

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Termination: Solder
Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Features: Adhesive Mount, Flame Retardant

Buy Now Datasheet
Pwrblade Rah Stb-51939-576Lf / Tray Rohs Compliant Amphenol Communications Solutions - 90W1475 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah Stb-51939-576Lf / Tray Rohs Compliant Amphenol Communications Solutions
90W1475
Pwrblade Rah Stb-51939-576Lf / Tray Rohs Compliant Amphenol Communications Solutions 90W1475
PWRBLADE RAH STB-51939-576LF / Tray RoHS Compliant: Yes

PWRBLADE RAH STB-51939-576LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51939-576LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51939-576LF
Backplane Connectors - Specialized 51939-576LF
CONN HDR BLADE PWR 13POS EDGE MT

CONN HDR BLADE PWR 13POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51939-576LF 341-51939-576LF 90W1475 51939-576LF
Product Name PWRBLADE HEADER - RIGHT ANGLE Electronic Connector Connectors,Interconnects Pwrblade Rah Stb-51939-576Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type Header Connector
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps
Unlock Full Specs
to access all available technical data