Amphenol Communications Solutions PWRBLADE HEADER - RIGHT ANGLE 51939-293LF

Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-293LF.
Request a Quote Datasheet
Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-293LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE HEADER - RIGHT ANGLE - 51939-293LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE HEADER - RIGHT ANGLE
51939-293LF
PWRBLADE HEADER - RIGHT ANGLE 51939-293LF
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-293LF.

PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-293LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1003347-51939-293LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1003347-51939-293LF
Connectors, Interconnects - Backplane Connectors - Specialized 1003347-51939-293LF
Win Source Part Number: 1003347-51939-293LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: PwrBlade® Number of Positions: 44 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 66 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 51939

Win Source Part Number: 1003347-51939-293LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: PwrBlade®
Number of Positions: 44
Pitch: 0.100" (2.54mm)
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 66
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51939

Buy Now
Singapore, Singapore
Electronic Connector
341-51939-293LF
Electronic Connector 341-51939-293LF
Conn Power HDR 44 POS Solder RA Thru-Hole 44 Terminal 1 Port Tray Product overview: 51939-293LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-293LF can be used for catalog matching and distributor lookup.

Conn Power HDR 44 POS Solder RA Thru-Hole 44 Terminal 1 Port Tray Product overview: 51939-293LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-293LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 51939-293LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51939-293LF
Backplane Connectors - Specialized 51939-293LF
CONN HDR BLADE PWR 44POS EDGE MT

CONN HDR BLADE PWR 44POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah Stb-51939-293Lf / Tray Rohs Compliant Amphenol Communications Solutions - 93X8255 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah Stb-51939-293Lf / Tray Rohs Compliant Amphenol Communications Solutions
93X8255
Pwrblade Rah Stb-51939-293Lf / Tray Rohs Compliant Amphenol Communications Solutions 93X8255
PWRBLADE RAH STB-51939-293LF / Tray RoHS Compliant: Yes

PWRBLADE RAH STB-51939-293LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51939-293LF 1003347-51939-293LF 341-51939-293LF 51939-293LF 93X8255
Product Name PWRBLADE HEADER - RIGHT ANGLE Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Pwrblade Rah Stb-51939-293Lf / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type Header Connector
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-184LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10502403ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51731-088LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002406BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers