PwrBlade®, PwrBlade ® Connector, Power Connectors, 2P+Coding+2P Right Angle Header., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51939-219LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP-EP
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Color: Gray
Conn Power HDR 4Power POS Press Fit RA Thru-Hole 32 Terminal 1 Port PwrBlade® Tray Product overview: 51939-219LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-219LF can be used for catalog matching and distributor lookup.
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51939-219LF | 341-51939-219LF | |
| Product Name | PwrBlade® | Connectors,Interconnects | Electronic Connector |
| Geometry | Right Angle | ||
| Termination | Press-Fit | Solder | Press-Fit |
| Mounting | Fixed |