PwrBlade ®, PwrBlade ® , 2P Solder to Board, Right Angle, Header, Amphenol is one of the leading manufacturers of pwrblade connector. Contact us today for more details of pwrblade , part number 51939-198LF.
Win Source Part Number: 1179925-51939-198LF
Category: Connectors, Interconnects>Backpl
Series: PwrBlade®
Number of Positions: 2
Pitch: 0.300" (7.62mm)
Color: Black
Features: Board Lock, Latches
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 231
Contact Layout, Typical: 2 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 51939198LF,609-3675
Base Product Number: 51939
Power Connector, 2 Pos, 7.62mm Pitch, 30A, RA Thru-Hole, Solder Product overview: 51939-198LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-198LF can be used for catalog matching and distributor lookup.
CONN HEADER BLADE PWR 2P EDGE MT
CONN HEADER BLADE PWR 2P EDGE MT
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51939-198LF | 1179925-51939-198LF | 341-51939-198LF | 51939-198LF | 51939-198LF |
| Product Name | PwrBlade ® | Connectors, Interconnects - Backplane Connectors - Specialized | 30A Electronic Connector | Backplane Connectors - Specialized | Specialized |
| Connector Type | Header Connector | ||||
| Termination | Solder To Board | Solder | Solder | Solder | |
| Current Rating | 41.0 to 70.0 amps | 30.0 amps | |||
| Number of Contacts | 0 # |