Amphenol Communications Solutions PWRBLADE HEADER - RIGHT ANGLE 51939-173LF

Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4ACP 3P 20S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-173LF.
Request a Quote Datasheet
Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4ACP 3P 20S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-173LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE HEADER - RIGHT ANGLE - 51939-173LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE HEADER - RIGHT ANGLE
51939-173LF
PWRBLADE HEADER - RIGHT ANGLE 51939-173LF
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4ACP 3P 20S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-173LF.

PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 4ACP 3P 20S Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-173LF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Termination: Solder Contact Layout, Typical: 10 Power Contact Finish: Tin Features: General Purpose Digital Isolator 1000Vrms Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Termination: Solder
Contact Layout, Typical: 10 Power
Contact Finish: Tin
Features: General Purpose Digital Isolator 1000Vrms Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51939-173LF
Electronic Connector 341-51939-173LF
Conn Power HDR 7Power/20Signal POS Solder RA Thru-Hole 76 Terminal 1 Port Tray Product overview: 51939-173LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-173LF can be used for catalog matching and distributor lookup.

Conn Power HDR 7Power/20Signal POS Solder RA Thru-Hole 76 Terminal 1 Port Tray Product overview: 51939-173LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-173LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rah-51939-173Lf / Tray Amphenol Communications Solutions - 64AC6470 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51939-173Lf / Tray Amphenol Communications Solutions
64AC6470
Pwrblade Rah-51939-173Lf / Tray Amphenol Communications Solutions 64AC6470
PWRBLADE RAH-51939-173LF / Tray

PWRBLADE RAH-51939-173LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51939-173LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51939-173LF
Backplane Connectors - Specialized 51939-173LF
CONN HDR BLADE PWR 27POS EDGE MT

CONN HDR BLADE PWR 27POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51939-173LF 341-51939-173LF 64AC6470 51939-173LF
Product Name PWRBLADE HEADER - RIGHT ANGLE Connectors,Interconnects Electronic Connector Pwrblade Rah-51939-173Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type Header Connector
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps 48.0 amps
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data