Amphenol Communications Solutions PWRBLADE HEADER - RIGHT ANGLE 51939-112LF

Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S 18P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-112LF.
Request a Quote Datasheet
Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S 18P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE HEADER - RIGHT ANGLE - 51939-112LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE HEADER - RIGHT ANGLE
51939-112LF
PWRBLADE HEADER - RIGHT ANGLE 51939-112LF
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S 18P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-112LF.

PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 44S 18P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-112LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51939-112LF
Electronic Connector 341-51939-112LF
Conn Power HDR 18Power/44Signal POS Solder RA Thru-Hole 188 Terminal 1 Port Tray Product overview: 51939-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-112LF can be used for catalog matching and distributor lookup.

Conn Power HDR 18Power/44Signal POS Solder RA Thru-Hole 188 Terminal 1 Port Tray Product overview: 51939-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 985674-51939-112LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
985674-51939-112LF
Connectors, Interconnects - Backplane Connectors - Specialized 985674-51939-112LF
Win Source Part Number: 985674-51939-112LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: PwrBlade® Number of Positions: 62 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 11 Contact Layout, Typical: 44 Signal, 18 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 51939

Win Source Part Number: 985674-51939-112LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: PwrBlade®
Number of Positions: 62
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 11
Contact Layout, Typical: 44 Signal, 18 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 51939

Buy Now
Backplane Connectors - Specialized - 51939-112LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51939-112LF
Backplane Connectors - Specialized 51939-112LF
CONN HDR BLADE PWR 62POS EDGE MT

CONN HDR BLADE PWR 62POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah-51939-112Lf / Tray Amphenol Communications Solutions - 64AC6438 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah-51939-112Lf / Tray Amphenol Communications Solutions
64AC6438
Pwrblade Rah-51939-112Lf / Tray Amphenol Communications Solutions 64AC6438
PWRBLADE RAH-51939-112LF / Tray

PWRBLADE RAH-51939-112LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51939-112LF 341-51939-112LF 985674-51939-112LF 51939-112LF 64AC6438
Product Name PWRBLADE HEADER - RIGHT ANGLE Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Pwrblade Rah-51939-112Lf / Tray Amphenol Communications Solutions
Connector Type Header Connector
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps
Unlock Full Specs
to access all available technical data